Capital Lighting, Inc. MP-524-LB/CH Mini Pendants-Cable 377960

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179889 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179889 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-524-LB/CH Mini Pendants-Cable - 377960 - Capital Lighting, Inc.
Columbus, OH, USA
MP-524-LB/CH Mini Pendants-Cable
377960
MP-524-LB/CH Mini Pendants-Cable 377960
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179889 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 8.25
Bulb
Finish: Light Blue/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179889
Category: Pendant
Glass: Light Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377960
Product Name MP-524-LB/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details