Capital Lighting, Inc. MP-524-TQ/CH Mini Pendants-Cable 377930

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Turquoise/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179919 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Turquoise/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179919 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-524-TQ/CH Mini Pendants-Cable - 377930 - Capital Lighting, Inc.
Columbus, OH, USA
MP-524-TQ/CH Mini Pendants-Cable
377930
MP-524-TQ/CH Mini Pendants-Cable 377930
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Turquoise/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179919 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 8.25
Bulb
Finish: Turquoise/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179919
Category: Pendant
Glass: Turquoise
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377930
Product Name MP-524-TQ/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details