Capital Lighting, Inc. MP-LED530-GR/CH Mini Pendants-Cable 377924

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Green/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173665 Category: Pendant Glass: Green Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Green/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173665 Category: Pendant Glass: Green Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED530-GR/CH Mini Pendants-Cable - 377924 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED530-GR/CH Mini Pendants-Cable
377924
MP-LED530-GR/CH Mini Pendants-Cable 377924
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Green/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173665 Category: Pendant Glass: Green Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.13
Height: 5.75
Bulb
Finish: Green/Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576173665
Category: Pendant
Glass: Green
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377924
Product Name MP-LED530-GR/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details