Capital Lighting, Inc. MP-524-WT/CH Mini Pendants-Cable 377918

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179940 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179940 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-524-WT/CH Mini Pendants-Cable - 377918 - Capital Lighting, Inc.
Columbus, OH, USA
MP-524-WT/CH Mini Pendants-Cable
377918
MP-524-WT/CH Mini Pendants-Cable 377918
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179940 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 8.25
Bulb
Finish: White/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179940
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377918
Product Name MP-524-WT/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details