PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.38
Extension: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Mango Wood
Product Name: Wall Sw-Wood/Ptn
UPC: 8322923359
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 377888 |
| Product Name | 829 Lamps-Swing Arm-Wall |
| Application | Residential |