Capital Lighting, Inc. 761 Sconces-Single Glass 377886

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 25.13 Extension: 4 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Natural Brass Product Name: Three Light Wall Lamp UPC: 8322908103 Category: Wall Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 25.13 Extension: 4 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Natural Brass Product Name: Three Light Wall Lamp UPC: 8322908103 Category: Wall Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
761 Sconces-Single Glass - 377886 - Capital Lighting, Inc.
Columbus, OH, USA
761 Sconces-Single Glass
377886
761 Sconces-Single Glass 377886
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 25.13 Extension: 4 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Natural Brass Product Name: Three Light Wall Lamp UPC: 8322908103 Category: Wall Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 25.13
Extension: 4
Bulb
Type: Torpedo
Qty: 3
Wattage: 60
Finish: Natural Brass
Product Name: Three Light Wall Lamp
UPC: 8322908103
Category: Wall Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377886
Product Name 761 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details