Capital Lighting, Inc. 828 Lamps-Table Lamps 377885

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Mango Wood Product Name: Tl- Wood/ Ptn UPC: 8322036639
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Mango Wood Product Name: Tl- Wood/ Ptn UPC: 8322036639

Suppliers

Company
Product
Description
Supplier Links
828 Lamps-Table Lamps - 377885 - Capital Lighting, Inc.
Columbus, OH, USA
828 Lamps-Table Lamps
377885
828 Lamps-Table Lamps 377885
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Mango Wood Product Name: Tl- Wood/ Ptn UPC: 8322036639

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Mango Wood
Product Name: Tl- Wood/ Ptn
UPC: 8322036639

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377885
Product Name 828 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details