Capital Lighting, Inc. 762 Sconces-Single Glass 377883

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 37.00 Extension: 4 Bulb Type: Torpedo Qty: 5 Wattage: 60 Finish: Natural Brass Product Name: Five Light Wall Lamp UPC: 8322909100 Category: Wall Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 37.00 Extension: 4 Bulb Type: Torpedo Qty: 5 Wattage: 60 Finish: Natural Brass Product Name: Five Light Wall Lamp UPC: 8322909100 Category: Wall Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
762 Sconces-Single Glass - 377883 - Capital Lighting, Inc.
Columbus, OH, USA
762 Sconces-Single Glass
377883
762 Sconces-Single Glass 377883
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 37.00 Extension: 4 Bulb Type: Torpedo Qty: 5 Wattage: 60 Finish: Natural Brass Product Name: Five Light Wall Lamp UPC: 8322909100 Category: Wall Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 37.00
Extension: 4
Bulb
Type: Torpedo
Qty: 5
Wattage: 60
Finish: Natural Brass
Product Name: Five Light Wall Lamp
UPC: 8322909100
Category: Wall Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377883
Product Name 762 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details