Capital Lighting, Inc. 771 Sconces-Double Candle 377882

Description
PRODUCT DETAILS / SPECS Height: 16.25 Length 16.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebonized Wood Product Name: Dbl Wall Sc-Ebonized Wood/Bn UPC: 8322239337
Description
PRODUCT DETAILS / SPECS Height: 16.25 Length 16.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebonized Wood Product Name: Dbl Wall Sc-Ebonized Wood/Bn UPC: 8322239337

Suppliers

Company
Product
Description
Supplier Links
771 Sconces-Double Candle - 377882 - Capital Lighting, Inc.
Columbus, OH, USA
771 Sconces-Double Candle
377882
771 Sconces-Double Candle 377882
PRODUCT DETAILS / SPECS Height: 16.25 Length 16.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebonized Wood Product Name: Dbl Wall Sc-Ebonized Wood/Bn UPC: 8322239337

PRODUCT DETAILS / SPECS
Height: 16.25
Length 16.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Ebonized Wood
Product Name: Dbl Wall Sc-Ebonized Wood/Bn
UPC: 8322239337

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377882
Product Name 771 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details