Capital Lighting, Inc. 765 Lamps-Desk/Piano Lamps 377881

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.50 Height: 27.00 Extension: 18 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Natural Brass Product Name: One Light Table Lamp UPC: 8322901210 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.50 Height: 27.00 Extension: 18 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Natural Brass Product Name: One Light Table Lamp UPC: 8322901210 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
765 Lamps-Desk/Piano Lamps - 377881 - Capital Lighting, Inc.
Columbus, OH, USA
765 Lamps-Desk/Piano Lamps
377881
765 Lamps-Desk/Piano Lamps 377881
PRODUCT DETAILS / SPECS Width/Dia: 0.50 Height: 27.00 Extension: 18 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Natural Brass Product Name: One Light Table Lamp UPC: 8322901210 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 0.50
Height: 27.00
Extension: 18
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Natural Brass
Product Name: One Light Table Lamp
UPC: 8322901210
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377881
Product Name 765 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details