Capital Lighting, Inc. 460 Lamps-Desk/Piano Lamps 377859

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.25 Extension: 13.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 8322634736 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.25 Extension: 13.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 8322634736 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
460 Lamps-Desk/Piano Lamps - 377859 - Capital Lighting, Inc.
Columbus, OH, USA
460 Lamps-Desk/Piano Lamps
377859
460 Lamps-Desk/Piano Lamps 377859
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.25 Extension: 13.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 8322634736 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.25
Extension: 13.13
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Table Lamp
UPC: 8322634736
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377859
Product Name 460 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details