Capital Lighting, Inc. 463 Lamps-Floor Lamps 377856

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 68.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Floor Lamp UPC: 8322235131 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 68.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Floor Lamp UPC: 8322235131 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
463 Lamps-Floor Lamps - 377856 - Capital Lighting, Inc.
Columbus, OH, USA
463 Lamps-Floor Lamps
377856
463 Lamps-Floor Lamps 377856
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 68.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Floor Lamp UPC: 8322235131 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 68.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Brass
Product Name: One Light Floor Lamp
UPC: 8322235131
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377856
Product Name 463 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details