Capital Lighting, Inc. 710 Mid. Chandeliers-Glass Down 377855

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 21.00 Bulb Type: G16-1/2 Qty: 24 Wattage: 40 Finish: Antique Brass Product Name: 24 Light Chandelier UPC: 8322854448 Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 21.00 Bulb Type: G16-1/2 Qty: 24 Wattage: 40 Finish: Antique Brass Product Name: 24 Light Chandelier UPC: 8322854448 Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
710 Mid. Chandeliers-Glass Down - 377855 - Capital Lighting, Inc.
Columbus, OH, USA
710 Mid. Chandeliers-Glass Down
377855
710 Mid. Chandeliers-Glass Down 377855
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 21.00 Bulb Type: G16-1/2 Qty: 24 Wattage: 40 Finish: Antique Brass Product Name: 24 Light Chandelier UPC: 8322854448 Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 21.00
Bulb
Type: G16-1/2
Qty: 24
Wattage: 40
Finish: Antique Brass
Product Name: 24 Light Chandelier
UPC: 8322854448
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377855
Product Name 710 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details