Capital Lighting, Inc. 2583 Sconces-Other 377840

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Wall Sconce UPC: 8322557431 Category: Wall Sconce Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Wall Sconce UPC: 8322557431 Category: Wall Sconce Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2583 Sconces-Other - 377840 - Capital Lighting, Inc.
Columbus, OH, USA
2583 Sconces-Other
377840
2583 Sconces-Other 377840
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Wall Sconce UPC: 8322557431 Category: Wall Sconce Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Brass
Product Name: One Light Wall Sconce
UPC: 8322557431
Category: Wall Sconce
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377840
Product Name 2583 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details