Capital Lighting, Inc. 2593 Lamps-Table Lamps 377832

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Product Name: Tl-Ceramic/Acrylic/S bn UPC: 8322667048
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Product Name: Tl-Ceramic/Acrylic/S bn UPC: 8322667048

Suppliers

Company
Product
Description
Supplier Links
2593 Lamps-Table Lamps - 377832 - Capital Lighting, Inc.
Columbus, OH, USA
2593 Lamps-Table Lamps
377832
2593 Lamps-Table Lamps 377832
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Product Name: Tl-Ceramic/Acrylic/S bn UPC: 8322667048

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ceramic
Product Name: Tl-Ceramic/Acrylic/Sbn
UPC: 8322667048

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377832
Product Name 2593 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details