Capital Lighting, Inc. 2591 Lamps-Table Lamps 377831

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Product Name: Tl-Ceramic/Acrylic/S bn UPC: 8322333615
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Product Name: Tl-Ceramic/Acrylic/S bn UPC: 8322333615

Suppliers

Company
Product
Description
Supplier Links
2591 Lamps-Table Lamps - 377831 - Capital Lighting, Inc.
Columbus, OH, USA
2591 Lamps-Table Lamps
377831
2591 Lamps-Table Lamps 377831
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Product Name: Tl-Ceramic/Acrylic/S bn UPC: 8322333615

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ceramic
Product Name: Tl-Ceramic/Acrylic/Sbn
UPC: 8322333615

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377831
Product Name 2591 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details