Capital Lighting, Inc. 378X Lamps-Table Lamps 377827

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amethyst Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322378302 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amethyst Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322378302 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
378X Lamps-Table Lamps - 377827 - Capital Lighting, Inc.
Columbus, OH, USA
378X Lamps-Table Lamps
377827
378X Lamps-Table Lamps 377827
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amethyst Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322378302 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 24.38
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Amethyst Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322378302
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377827
Product Name 378X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details