Capital Lighting, Inc. 2601 Lamps-Table Lamps 377819

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Ivory-Painted Shd UPC: 8322555239
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Ivory-Painted Shd UPC: 8322555239

Suppliers

Company
Product
Description
Supplier Links
2601 Lamps-Table Lamps - 377819 - Capital Lighting, Inc.
Columbus, OH, USA
2601 Lamps-Table Lamps
377819
2601 Lamps-Table Lamps 377819
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Ivory-Painted Shd UPC: 8322555239

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ivory
Product Name: Tl-Ivory-Painted Shd
UPC: 8322555239

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377819
Product Name 2601 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details