Capital Lighting, Inc. 2601X Lamps-Table Lamps 377817

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Ivory UPC: 8322555130
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Ivory UPC: 8322555130

Suppliers

Company
Product
Description
Supplier Links
2601X Lamps-Table Lamps - 377817 - Capital Lighting, Inc.
Columbus, OH, USA
2601X Lamps-Table Lamps
377817
2601X Lamps-Table Lamps 377817
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Ivory UPC: 8322555130

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ivory
Product Name: Tl-Ivory
UPC: 8322555130

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377817
Product Name 2601X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details