Capital Lighting, Inc. 2602 Lamps-Table Lamps 377814

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Blush-Painted Shd UPC: 8322667246
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Blush-Painted Shd UPC: 8322667246

Suppliers

Company
Product
Description
Supplier Links
2602 Lamps-Table Lamps - 377814 - Capital Lighting, Inc.
Columbus, OH, USA
2602 Lamps-Table Lamps
377814
2602 Lamps-Table Lamps 377814
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Blush-Painted Shd UPC: 8322667246

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ivory
Product Name: Tl-Blush-Painted Shd
UPC: 8322667246

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377814
Product Name 2602 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details