Capital Lighting, Inc. 3369 Lamps-Table Lamps 377805

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mercury Glass Product Name: Tall Tl-Ab/ Mercury Glass UPC: 8322234936
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mercury Glass Product Name: Tall Tl-Ab/ Mercury Glass UPC: 8322234936

Suppliers

Company
Product
Description
Supplier Links
3369 Lamps-Table Lamps - 377805 - Capital Lighting, Inc.
Columbus, OH, USA
3369 Lamps-Table Lamps
377805
3369 Lamps-Table Lamps 377805
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mercury Glass Product Name: Tall Tl-Ab/ Mercury Glass UPC: 8322234936

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mercury Glass
Product Name: Tall Tl-Ab/ Mercury Glass
UPC: 8322234936

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377805
Product Name 3369 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details