Capital Lighting, Inc. 3368 Sconces-Other 377802

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: Wall Sc-Ab/Crystal/Antiqu e Mirror UPC: 8322034932
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: Wall Sc-Ab/Crystal/Antiqu e Mirror UPC: 8322034932

Suppliers

Company
Product
Description
Supplier Links
3368 Sconces-Other - 377802 - Capital Lighting, Inc.
Columbus, OH, USA
3368 Sconces-Other
377802
3368 Sconces-Other 377802
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: Wall Sc-Ab/Crystal/Antiqu e Mirror UPC: 8322034932

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Brass
Product Name: Wall Sc-Ab/Crystal/Antique Mirror
UPC: 8322034932

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377802
Product Name 3368 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details