Capital Lighting, Inc. MP-LED546-DIC/BN Mini Pendants-Cable 377782

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.31 Height: 3.88 Bulb Finish: Dichroic/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175669 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.31 Height: 3.88 Bulb Finish: Dichroic/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175669 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED546-DIC/BN Mini Pendants-Cable - 377782 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED546-DIC/BN Mini Pendants-Cable
377782
MP-LED546-DIC/BN Mini Pendants-Cable 377782
PRODUCT DETAILS / SPECS Width/Dia: 4.31 Height: 3.88 Bulb Finish: Dichroic/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175669 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.31
Height: 3.88
Bulb
Finish: Dichroic/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576175669
Category: Pendant
Glass: Dichroic
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377782
Product Name MP-LED546-DIC/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details