Capital Lighting, Inc. MP-541-AM/BN Mini Pendants-Cable 377765

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576180441 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576180441 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-541-AM/BN Mini Pendants-Cable - 377765 - Capital Lighting, Inc.
Columbus, OH, USA
MP-541-AM/BN Mini Pendants-Cable
377765
MP-541-AM/BN Mini Pendants-Cable 377765
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576180441 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.25
Bulb
Finish: Amber/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576180441
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377765
Product Name MP-541-AM/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details