Capital Lighting, Inc. MP-LED541-WT/CH Mini Pendants-Cable 377727

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175089 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175089 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED541-WT/CH Mini Pendants-Cable - 377727 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED541-WT/CH Mini Pendants-Cable
377727
MP-LED541-WT/CH Mini Pendants-Cable 377727
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175089 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.25
Bulb
Finish: White/Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576175089
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377727
Product Name MP-LED541-WT/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details