Capital Lighting, Inc. MP-LED541-WT/BN Mini Pendants-Cable 377708

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175041 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175041 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED541-WT/BN Mini Pendants-Cable - 377708 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED541-WT/BN Mini Pendants-Cable
377708
MP-LED541-WT/BN Mini Pendants-Cable 377708
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175041 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.25
Bulb
Finish: White/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576175041
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377708
Product Name MP-LED541-WT/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details