Capital Lighting, Inc. MP-593-LI/CH Mini Pendants-Cable 377609

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182940 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182940 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-593-LI/CH Mini Pendants-Cable - 377609 - Capital Lighting, Inc.
Columbus, OH, USA
MP-593-LI/CH Mini Pendants-Cable
377609
MP-593-LI/CH Mini Pendants-Cable 377609
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182940 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 4.00
Bulb
Finish: Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576182940
Category: Pendant
Glass: Lime
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377609
Product Name MP-593-LI/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details