Capital Lighting, Inc. 2563 Flush Mounts-Other 377589

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Sm Fm-Sp/Gray Glass UPC: 8322221707
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Sm Fm-Sp/Gray Glass UPC: 8322221707

Suppliers

Company
Product
Description
Supplier Links
2563 Flush Mounts-Other - 377589 - Capital Lighting, Inc.
Columbus, OH, USA
2563 Flush Mounts-Other
377589
2563 Flush Mounts-Other 377589
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Sm Fm-Sp/Gray Glass UPC: 8322221707

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.63
Length 4.63
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Silver Plate
Product Name: Sm Fm-Sp/Gray Glass
UPC: 8322221707

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377589
Product Name 2563 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details