Capital Lighting, Inc. 2563X Flush Mounts-Other 377587

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Sm Fm-Sp/White Glass UPC: 8322666645
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Sm Fm-Sp/White Glass UPC: 8322666645

Suppliers

Company
Product
Description
Supplier Links
2563X Flush Mounts-Other - 377587 - Capital Lighting, Inc.
Columbus, OH, USA
2563X Flush Mounts-Other
377587
2563X Flush Mounts-Other 377587
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Plate Product Name: Sm Fm-Sp/White Glass UPC: 8322666645

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.63
Length 4.63
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Silver Plate
Product Name: Sm Fm-Sp/White Glass
UPC: 8322666645

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377587
Product Name 2563X Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details