Capital Lighting, Inc. 2571 Lamps-Floor Lamps 377586

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 62.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plate Product Name: One Light Floor Lamp UPC: 8322667444 Category: Floor Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 62.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plate Product Name: One Light Floor Lamp UPC: 8322667444 Category: Floor Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2571 Lamps-Floor Lamps - 377586 - Capital Lighting, Inc.
Columbus, OH, USA
2571 Lamps-Floor Lamps
377586
2571 Lamps-Floor Lamps 377586
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 62.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plate Product Name: One Light Floor Lamp UPC: 8322667444 Category: Floor Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 62.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Silver Plate
Product Name: One Light Floor Lamp
UPC: 8322667444
Category: Floor Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377586
Product Name 2571 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details