Capital Lighting, Inc. 2573 Sconces-Other 377585

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Wall Sconce UPC: 8322880669 Category: Wall Sconce Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Wall Sconce UPC: 8322880669 Category: Wall Sconce Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2573 Sconces-Other - 377585 - Capital Lighting, Inc.
Columbus, OH, USA
2573 Sconces-Other
377585
2573 Sconces-Other 377585
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Wall Sconce UPC: 8322880669 Category: Wall Sconce Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Plate
Product Name: One Light Wall Sconce
UPC: 8322880669
Category: Wall Sconce
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377585
Product Name 2573 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details