Capital Lighting, Inc. 2570 Lamps-Table Lamps 377584

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plate Product Name: One Light Table Lamp UPC: 8322666447 Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plate Product Name: One Light Table Lamp UPC: 8322666447 Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2570 Lamps-Table Lamps - 377584 - Capital Lighting, Inc.
Columbus, OH, USA
2570 Lamps-Table Lamps
377584
2570 Lamps-Table Lamps 377584
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plate Product Name: One Light Table Lamp UPC: 8322666447 Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Silver Plate
Product Name: One Light Table Lamp
UPC: 8322666447
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377584
Product Name 2570 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details