Capital Lighting, Inc. 2562 Flush Mounts-Other 377555

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Plate Product Name: Three Light Flushmount UPC: 8322221806 Category: Flushmount Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Plate Product Name: Three Light Flushmount UPC: 8322221806 Category: Flushmount Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2562 Flush Mounts-Other - 377555 - Capital Lighting, Inc.
Columbus, OH, USA
2562 Flush Mounts-Other
377555
2562 Flush Mounts-Other 377555
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Plate Product Name: Three Light Flushmount UPC: 8322221806 Category: Flushmount Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 4.63
Length 4.63
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Plate
Product Name: Three Light Flushmount
UPC: 8322221806
Category: Flushmount
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377555
Product Name 2562 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details