Capital Lighting, Inc. 2551 Sconces-Pocket 377527

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4.25 Bulb Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Wall Lamp UPC: 8322777556 Category: Wall Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4.25 Bulb Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Wall Lamp UPC: 8322777556 Category: Wall Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2551 Sconces-Pocket - 377527 - Capital Lighting, Inc.
Columbus, OH, USA
2551 Sconces-Pocket
377527
2551 Sconces-Pocket 377527
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4.25 Bulb Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Wall Lamp UPC: 8322777556 Category: Wall Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 4.25
Bulb
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Wall Lamp
UPC: 8322777556
Category: Wall Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377527
Product Name 2551 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details