PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 4.63
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brass
Product Name: Three Light Flushmount
UPC: 8322221509
Category: Flushmount
Designer: Mary McDonald
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 377524 |
| Product Name | 2552 Flush Mounts-Other |
| Application | Residential |