Capital Lighting, Inc. 2535 Lamps-Table Lamps 377512

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silver Product Name: One Light Table Lamp UPC: 8322885664 Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silver Product Name: One Light Table Lamp UPC: 8322885664 Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2535 Lamps-Table Lamps - 377512 - Capital Lighting, Inc.
Columbus, OH, USA
2535 Lamps-Table Lamps
377512
2535 Lamps-Table Lamps 377512
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silver Product Name: One Light Table Lamp UPC: 8322885664 Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 35.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Hotel Silver
Product Name: One Light Table Lamp
UPC: 8322885664
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377512
Product Name 2535 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details