PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 23.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Hotel Silver
Product Name: Two Light Wall Lamp
UPC: 8322669448
Category: Wall Lamp
Designer: Mary McDonald
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 377504 |
| Product Name | 2536 Sconces-Double Candle |
| Application | Residential |