Capital Lighting, Inc. MP-548-FR/BN Mini Pendants-Cable 377468

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176314 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176314 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-548-FR/BN Mini Pendants-Cable - 377468 - Capital Lighting, Inc.
Columbus, OH, USA
MP-548-FR/BN Mini Pendants-Cable
377468
MP-548-FR/BN Mini Pendants-Cable 377468
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176314 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Finish: Frosted/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176314
Category: Pendant
Glass: Frosted
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377468
Product Name MP-548-FR/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details