Capital Lighting, Inc. MP-LED548-FR/CH Mini Pendants-Cable 377434

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176581 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176581 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED548-FR/CH Mini Pendants-Cable - 377434 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED548-FR/CH Mini Pendants-Cable
377434
MP-LED548-FR/CH Mini Pendants-Cable 377434
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176581 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Finish: Frosted/Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576176581
Category: Pendant
Glass: Frosted
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377434
Product Name MP-LED548-FR/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details