Capital Lighting, Inc. MP-LED559-DIC/CH Mini Pendants-Cable 377402

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 2.50 Bulb Finish: Dichroic/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576178547 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 2.50 Bulb Finish: Dichroic/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576178547 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED559-DIC/CH Mini Pendants-Cable - 377402 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED559-DIC/CH Mini Pendants-Cable
377402
MP-LED559-DIC/CH Mini Pendants-Cable 377402
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 2.50 Bulb Finish: Dichroic/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576178547 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 2.50
Bulb
Finish: Dichroic/Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576178547
Category: Pendant
Glass: Dichroic
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377402
Product Name MP-LED559-DIC/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details