Capital Lighting, Inc. QP-LED593-TQ/BN Mini Pendants-Cable 377361

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Turquoise/Brushed Nickel Product Name: Quick Connect Socket Set W/ Glass Shade UPC: 790576174853 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Turquoise/Brushed Nickel Product Name: Quick Connect Socket Set W/ Glass Shade UPC: 790576174853 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
QP-LED593-TQ/BN Mini Pendants-Cable - 377361 - Capital Lighting, Inc.
Columbus, OH, USA
QP-LED593-TQ/BN Mini Pendants-Cable
377361
QP-LED593-TQ/BN Mini Pendants-Cable 377361
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Turquoise/Brushed Nickel Product Name: Quick Connect Socket Set W/ Glass Shade UPC: 790576174853 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 4.00
Bulb
Finish: Turquoise/Brushed Nickel
Product Name: Quick Connect Socket Set W/ Glass Shade
UPC: 790576174853
Category: Pendant
Glass: Turquoise
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377361
Product Name QP-LED593-TQ/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details