Capital Lighting, Inc. MP-LED593-TQ/BN Mini Pendants-Cable 377348

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Turquoise/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174945 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Turquoise/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174945 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED593-TQ/BN Mini Pendants-Cable - 377348 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED593-TQ/BN Mini Pendants-Cable
377348
MP-LED593-TQ/BN Mini Pendants-Cable 377348
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Turquoise/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174945 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 4.00
Bulb
Finish: Turquoise/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576174945
Category: Pendant
Glass: Turquoise
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377348
Product Name MP-LED593-TQ/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details