Capital Lighting, Inc. MP-LED599-BL/BN Mini Pendants-Cable 377305

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.75 Bulb Finish: Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175942 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.75 Bulb Finish: Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175942 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED599-BL/BN Mini Pendants-Cable - 377305 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED599-BL/BN Mini Pendants-Cable
377305
MP-LED599-BL/BN Mini Pendants-Cable 377305
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.75 Bulb Finish: Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175942 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 3.75
Bulb
Finish: Blue/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576175942
Category: Pendant
Glass: Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377305
Product Name MP-LED599-BL/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details