Capital Lighting, Inc. MP-599-BL/CH Mini Pendants-Cable 377302

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.75 Bulb Finish: Blue/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576175744 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.75 Bulb Finish: Blue/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576175744 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-599-BL/CH Mini Pendants-Cable - 377302 - Capital Lighting, Inc.
Columbus, OH, USA
MP-599-BL/CH Mini Pendants-Cable
377302
MP-599-BL/CH Mini Pendants-Cable 377302
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.75 Bulb Finish: Blue/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576175744 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 3.75
Bulb
Finish: Blue/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576175744
Category: Pendant
Glass: Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377302
Product Name MP-599-BL/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details