Capital Lighting, Inc. MP-936-AM/CH Mini Pendants-Cable 377091

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178158 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178158 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-936-AM/CH Mini Pendants-Cable - 377091 - Capital Lighting, Inc.
Columbus, OH, USA
MP-936-AM/CH Mini Pendants-Cable
377091
MP-936-AM/CH Mini Pendants-Cable 377091
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178158 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.00
Bulb
Finish: Amber/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178158
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377091
Product Name MP-936-AM/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details