Capital Lighting, Inc. 2501-3P NWB Pendants-Bowl Style 376789

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New World Bronze Weight: 22.18 Product Name: Pendant Bowl UPC: 844375002258 Category: Bowl Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New World Bronze Weight: 22.18 Product Name: Pendant Bowl UPC: 844375002258 Category: Bowl Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2501-3P NWB Pendants-Bowl Style - 376789 - Capital Lighting, Inc.
Columbus, OH, USA
2501-3P NWB Pendants-Bowl Style
376789
2501-3P NWB Pendants-Bowl Style 376789
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New World Bronze Weight: 22.18 Product Name: Pendant Bowl UPC: 844375002258 Category: Bowl Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 28.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: New World Bronze
Weight: 22.18
Product Name: Pendant Bowl
UPC: 844375002258
Category: Bowl
Glass: Fleur de Lille
Safety Listing: Dry
Canopy: 7``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376789
Product Name 2501-3P NWB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details