Capital Lighting, Inc. 3124 Sconces-Pocket 376787

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter, Rubbed Bronze Product Name: One Light Wall Sconce UPC: 844375002388 Category: Sconce Glass: Marbled Safety Listing: Dry Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter, Rubbed Bronze Product Name: One Light Wall Sconce UPC: 844375002388 Category: Sconce Glass: Marbled Safety Listing: Dry Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3124 Sconces-Pocket - 376787 - Capital Lighting, Inc.
Columbus, OH, USA
3124 Sconces-Pocket
376787
3124 Sconces-Pocket 376787
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter, Rubbed Bronze Product Name: One Light Wall Sconce UPC: 844375002388 Category: Sconce Glass: Marbled Safety Listing: Dry Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter, Rubbed Bronze
Product Name: One Light Wall Sconce
UPC: 844375002388
Category: Sconce
Glass: Marbled
Safety Listing: Dry
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376787
Product Name 3124 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details