PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 24.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Fired Bronze
Product Name: One Light Wall Sconce
UPC: 844375002456
Category: Sconce
Glass: Birch
Safety Listing: Damp
Canopy: 6``Wx15.25``H
Wire: 8`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 376782 |
| Product Name | 3966-BA1 FB Sconces-Single Glass |
| Application | Residential |