Capital Lighting, Inc. 1399 RBZ Mid. Chandeliers-Glass Up 376756

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Tier Chandelier UPC: 844375001602 Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Tier Chandelier UPC: 844375001602 Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1399 RBZ Mid. Chandeliers-Glass Up - 376756 - Capital Lighting, Inc.
Columbus, OH, USA
1399 RBZ Mid. Chandeliers-Glass Up
376756
1399 RBZ Mid. Chandeliers-Glass Up 376756
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Tier Chandelier UPC: 844375001602 Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 24.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Rubbed Bronze
Product Name: Two Tier Chandelier
UPC: 844375001602
Category: Chandelier
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376756
Product Name 1399 RBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details