Capital Lighting, Inc. WS130-G101WT/CH Sconces-Single Glass 376754

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.13 Bulb Wattage: 60 Finish: White/Chrome Product Name: Wall Sconce UPC: 790576157573 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g101wt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.13 Bulb Wattage: 60 Finish: White/Chrome Product Name: Wall Sconce UPC: 790576157573 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g101wt.pdf

Suppliers

Company
Product
Description
Supplier Links
WS130-G101WT/CH Sconces-Single Glass - 376754 - Capital Lighting, Inc.
Columbus, OH, USA
WS130-G101WT/CH Sconces-Single Glass
376754
WS130-G101WT/CH Sconces-Single Glass 376754
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.13 Bulb Wattage: 60 Finish: White/Chrome Product Name: Wall Sconce UPC: 790576157573 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g101wt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.13
Bulb
Wattage: 60
Finish: White/Chrome
Product Name: Wall Sconce
UPC: 790576157573
Category: Wall Sconces
Glass: White
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g101wt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376754
Product Name WS130-G101WT/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details